Sensata Technologies CS Series CSW2425 Relay CSW2425

Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS Series CSW2425 Relay - CSW2425 - Sensata Technologies
Attleboro, MA, United States
CS Series CSW2425 Relay
CSW2425
CS Series CSW2425 Relay CSW2425
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 10A to 90A @ 24-280 VAC
  • 3-32 VDC input range
  • Low off-state leakage current (snubberless)
  • SCR output for heavy industrial loads
  • EMC Compliant for reliable operation in harsh environments
  • Replaces the CSD and CSE Series relays
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2174-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2174-ND
Solid State Relays CC2174-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 25A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2208 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2208
Solid State Relay, 25A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2208
SOLID STATE RELAY, 25A, 3V-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 3V-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CSW2425
Solid State Relays - Industrial Mount CSW2425
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac 25A,3-32Vdc,ZC

Solid State Relays - Industrial Mount PM IP00 SSR 280Vac 25A,3-32Vdc,ZC

Buy Now Datasheet
Relays - Solid State Relays - CSW2425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CSW2425
Relays - Solid State Relays CSW2425
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CSW2425 CC2174-ND 37M2208 CSW2425 CSW2425
Product Name CS Series CSW2425 Relay Solid State Relays Solid State Relay, 25A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - CC2407-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details