Littelfuse, Inc. Relays - Solid State Relays CPC1106N

Description
Win Source Part Number: 1372015-CPC1106N Category: Relays - Solid State Relays Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: IXYS Integrated Circuits Division Series: CPC, OptoMOS® Package: Tube Product Status: Active Package / Case: 4-SOP (0.150", 3.81mm) Supplier Device Package: 4-SOP Base Product Number: CPC1106 Mounting Type: Surface Mount HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NC (1 Form B) Termination Style: Gull Wing Voltage - Load: 0 V ~ 60 V On-State Resistance (Max): 10 Ohms Voltage - Input: 1.2VDC Load Current: 75 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372015-CPC1106N Category: Relays - Solid State Relays Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: IXYS Integrated Circuits Division Series: CPC, OptoMOS® Package: Tube Product Status: Active Package / Case: 4-SOP (0.150", 3.81mm) Supplier Device Package: 4-SOP Base Product Number: CPC1106 Mounting Type: Surface Mount HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NC (1 Form B) Termination Style: Gull Wing Voltage - Load: 0 V ~ 60 V On-State Resistance (Max): 10 Ohms Voltage - Input: 1.2VDC Load Current: 75 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1372015-CPC1106N - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1372015-CPC1106N
Relays - Solid State Relays 1372015-CPC1106N
Win Source Part Number: 1372015-CPC1106N Category: Relays - Solid State Relays Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: IXYS Integrated Circuits Division Series: CPC, OptoMOS® Package: Tube Product Status: Active Package / Case: 4-SOP (0.150", 3.81mm) Supplier Device Package: 4-SOP Base Product Number: CPC1106 Mounting Type: Surface Mount HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NC (1 Form B) Termination Style: Gull Wing Voltage - Load: 0 V ~ 60 V On-State Resistance (Max): 10 Ohms Voltage - Input: 1.2VDC Load Current: 75 mA

Win Source Part Number: 1372015-CPC1106N
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: IXYS Integrated Circuits Division
Series: CPC, OptoMOS®
Package: Tube
Product Status: Active
Package / Case: 4-SOP (0.150", 3.81mm)
Supplier Device Package: 4-SOP
Base Product Number: CPC1106
Mounting Type: Surface Mount
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Termination Style: Gull Wing
Voltage - Load: 0 V ~ 60 V
On-State Resistance (Max): 10 Ohms
Voltage - Input: 1.2VDC
Load Current: 75 mA

Buy Now Datasheet
Solid State Relays - 212-CPC1106N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1106N-ND
Solid State Relays 212-CPC1106N-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1106N
Solid State Relays - PCB Mount CPC1106N
Solid State Relays - PCB Mount 1-Form-B, 60V, 75mA 4-Pin SOP

Solid State Relays - PCB Mount 1-Form-B, 60V, 75mA 4-Pin SOP

Buy Now Datasheet
Relays - Solid State Relays - CPC1106N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1106N
Relays - Solid State Relays CPC1106N
SSR RELAY SPST-NC 75MA 0-60V

SSR RELAY SPST-NC 75MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1372015-CPC1106N 212-CPC1106N-ND CPC1106N CPC1106N
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormB
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Mounting DPDT (2 Form C)
Features -65degC ~ 125degC
View Details
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Ssr, Mosfet, 400V, 100Ma; Contact Form Omron Electronic Components - 45J4052 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; DPST-NO (2 Form A)
View Details