Coto Technology Solid State Relays CS138

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1361-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1361-ND
Solid State Relays 306-1361-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1381823-CS138 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1381823-CS138
Relays - Solid State Relays 1381823-CS138
Win Source Part Number: 1381823-CS138 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 60 Ohms Load Current: 80 mA Voltage - Load: 0 V ~ 600 V Mounting Type: Surface Mount Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: Coto Technology Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1381823-CS138
Category: Relays>Solid State Relays
Series: COTOMOS™
Termination Style: Gull Wing
Package: Tube
Standard Package: 50 pcs
Voltage - Input: 1.37VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 60 Ohms
Load Current: 80 mA
Voltage - Load: 0 V ~ 600 V
Mounting Type: Surface Mount
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Mfr: Coto Technology
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS138
Solid State Relays - PCB Mount CS138
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Relays - Solid State Relays - CS138 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS138
Relays - Solid State Relays CS138
SSR RELAY SPST-NO 80MA 0-600V

SSR RELAY SPST-NO 80MA 0-600V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1361-ND 1381823-CS138 CS138 CS138
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000249073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
TO-5/.100 Grid Relays - 1-1617599-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
4 suppliers
Solid State Relays - 2946-859-761-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details