DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads" | |
| DIN RAIL MOUNT RELAY, HARMONY S | |
| DIN RAIL MOUNT RELAY, HARMONY SO | |
| DUAL SOLID STATE RELAY, 1-PHASE, | |
| ELECTRONICS ACC'S: SSR RELAYS, S | |
| HIGH RELIABILITY SOLID STATE REL | |
| PHOTORELAY MOSFET OUT 8-SOP | |
| PHOTORELAY; LOW CURRENT TRIGGER; | |
| PRE ASSEMBLED RELAY, HARMONY SOL | |
| SINGLE PHASE PANEL, HARMONY SOLI | |
| SOB965160 SSR MOUNTED ON THERMAL | |
| SOLID STATE RELAY PRE ASSEMBLED, | |
| SOLID STATE RELAY, 1-PHASE, 24 V | |
| SOLID STATE RELAY, 1-PHASE, 48 V | |
| SOLID STATE RELAY, 3-PHASE, 48 V | |
| SOLID STATE RELAY, EASY HARMONY | |
| SOLID STATE RELAY-DIN RAIL, SING | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) 4-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) 6-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink | |
| Solid State SPST-NO (1 Form A) x 2 Hockey Puck | |
| Solid State SPST-NO (1 Form A) x 4 Hockey Puck | |
| SPECIALIZED SSR | |
| SRP1-CB | |
| SRP1-CBF | |
| SRP1-CR | |
| SSR 2X24A/400VAC/2 CTRL 10-30VDC | |
| SSR HP CL, 1X20A/100VDC , DC IN, | |
| SSR HP CL, 1X20A/200VDC , DC IN, | |
| SSR HP CL, 1X40A/100VDC , DC IN, | |
| SSR HP CL, 1X40A/200VDC , DC IN, | |
| SSR HP ECO, 1X10A/240VAC ZC, DC | |
| SSR HP ECO, 1X20A/240VAC ZC, DC | |
| SSR HP ECO, 1X30A/240VAC ZC, DC | |
| SSR HP ECO, 1X50A/660VAC ZC, DC | |
| SSR HP ECO, 1X70A/660VAC ZC, DC | |
| SSR HP ECO, 1X80A/660VAC ZC, DC | |
| SSR MINI ECO, 1X25A/240VAC ZC, D | |
| SSR PUSH IN CONTACTORS 2X25A/24- | |
| SSR RELAY SPST-NO 100MA 1-48V | |
| SSR RELAY SPST-NO 10A 24-300V | |
| SSR RELAY SPST-NO 110MA 0-350V | |
| SSR RELAY SPST-NO 125A 48-600V | |
| SSR RELAY SPST-NO 125A 48-660V | |
| SSR RELAY SPST-NO 12A 1-100V | |
| SSR RELAY SPST-NO 12A 1-150V | |
| SSR RELAY SPST-NO 12A 1-60V | |
| SSR RELAY SPST-NO 12A 24-280V | |
| SSR RELAY SPST-NO 12A 48-600V | |
| SSR RELAY SPST-NO 200MA 0-200V | |
| SSR RELAY SPST-NO 20A 24-280V | |
| SSR RELAY SPST-NO 20A 48-600V | |
| SSR RELAY SPST-NO 25A 1-150V | |
| SSR RELAY SPST-NO 25A 24-300V | |
| SSR RELAY SPST-NO 25A 48-530V | |
| SSR RELAY SPST-NO 25A 48-600V | |
| SSR RELAY SPST-NO 2A 24-250V | |
| SSR RELAY SPST-NO 2A 24-280V | |
| SSR RELAY SPST-NO 3.5A 1-24V | |
| SSR RELAY SPST-NO 30A 1-150V | |
| SSR RELAY SPST-NO 30A 24-280V | |
| SSR RELAY SPST-NO 30A 48-600V | |
| SSR RELAY SPST-NO 35A 48-600V | |
| SSR RELAY SPST-NO 400MA 0-60V | |
| SSR RELAY SPST-NO 40A 1-150V | |
| SSR RELAY SPST-NO 45A 24-280V | |
| SSR RELAY SPST-NO 45A 48-600V | |
| SSR RELAY SPST-NO 500MA 0-60V | |
| SSR RELAY SPST-NO 50A 24-300V | |
| SSR RELAY SPST-NO 50A 48-530V | |
| SSR RELAY SPST-NO 50A 48-600V | |
| SSR RELAY SPST-NO 50A 48-660V | |
| SSR RELAY SPST-NO 55A 48-600V | |
| SSR RELAY SPST-NO 60A 48-600V | |
| SSR RELAY SPST-NO 6A 1-100V | |
| SSR RELAY SPST-NO 6A 1-60V | |
| SSR RELAY SPST-NO 6A 24-280V | |
| SSR RELAY SPST-NO 6A 48-600V | |
| SSR RELAY SPST-NO 75A 24-300V | |
| SSR RELAY SPST-NO 75A 48-600V | |
| SSR RELAY SPST-NO 75A 48-660V | |
| SSR RELAY SPST-NO 90A 48-600V | |
| SSR RELAY SPST-NO 90A 48-660V | |
| SSR RELAY SPST-NO 90MA 0-600V | |
| SSR-240A125R=PNL MN,125A,240VAC, | |
| SSR-240A25R=PANL MNT,25A,240VAC, | |
| SSR-240A50R=PANL MNT,50A,240VAC, | |
| SSR-240D125R=PNL MN,125A,240VAC, | |
| SSR-480A125R=PNL MN,125A,600VAC, | |
| SSR-480A25R=PANL MNT,25A,600VAC, | |
| SSR-480A50R=PANL MNT,50A,600VAC, | |
| SSR-480D125R=PNL MN,125A,600VAC, | |
| SSR-480D25=PANEL MNT,25A,600VAC, | |
| SSR-480D50R=PANL MNT,50A,600VAC, | |
| SSRD-240DE25R = PANEL MOUNT,25A, | |
| SSRD-240DE40R = PANEL MOUNT,40A, | |
| SSRDIN600AC20 | |
| SSRDIN600AC35 | |
| SSRK-240A10 = DIN RAIL MOUNT,10A | |
| SSRK-240A20 = DIN RAIL MOUNT,20A | |
| SSRL240DC125 | |
| SSRL660AC75 | |
| THREE PHASE CONTROLLER 80KW/400V |
| << Prev | Next >> |