Zilog Solid State Relays CPC1330GRTR

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1330GRTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1330GRTR-ND
Solid State Relays 212-CPC1330GRTR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1330GRTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1330GRTRCT-ND
Solid State Relays 212-CPC1330GRTRCT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1330GRTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1330GRTRDKR-ND
Solid State Relays 212-CPC1330GRTRDKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - CPC1330GRTR - 771729-CPC1330GRTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1330GRTR
771729-CPC1330GRTR
Solid State Relays - CPC1330GRTR 771729-CPC1330GRTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771729-CPC1330GRTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: CPC1330 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 30 Ohm Alternative Parts (Cross-Reference): TLP227G(TP1,F); TLP227G(LF1,F); TLP222G(TP1,F); TLP227GA(TP1,F); Introduction Date: November 06, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771729-CPC1330GRTR
Series: CPC, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: CPC1330
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 30 Ohm
Alternative Parts (Cross-Reference): TLP227G(TP1,F); TLP227G(LF1,F); TLP222G(TP1,F); TLP227GA(TP1,F);
Introduction Date: November 06, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1330GRTR
Solid State Relays - PCB Mount CPC1330GRTR
Solid State Relays - PCB Mount 350V 120mA Single OptoMOS Relay

Solid State Relays - PCB Mount 350V 120mA Single OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays CPC1330GRTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1330GRTR-ND 771729-CPC1330GRTR CPC1330GRTR CPC1330GRTR
Product Name Solid State Relays Solid State Relays - CPC1330GRTR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details