Crydom Corporation Solid State Relays CSD2425

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1044-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1044-ND
Solid State Relays CC1044-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70130453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt
70130453
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt 70130453
24 to 280 V (RMS) Voltage Rating, SCR Output Type, 600 Vpeak Transient Overvoltage, Relay Low leakage Zero and random voltage switching 10^9 Ohms minimum insulation resistance @ 500 VDC. 3.0 Oz. weight.

24 to 280 V (RMS) Voltage Rating, SCR Output Type, 600 Vpeak Transient Overvoltage, Relay

  • Low leakage
  • Zero and random voltage switching
    10^9 Ohms minimum insulation resistance @ 500 VDC. 3.0 Oz. weight.
Supplier's Site
Relays - Solid State Relays - CSD2425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CSD2425
Relays - Solid State Relays CSD2425
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1044-ND 70130453 CSD2425
Product Name Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt Relays - Solid State Relays
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3.5 to 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Specs
Mounting Socket or Plug-in Style; Socketable
Features -40degC ~ 70degC
View Details
Solid State Interface Relays - 7761525 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details