Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated
SSR RELAY SPST-NO 3.5A 0-60V
Solid State Relays - PCB Mount SPST i4-PAC 60V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1908J-ND | CPC1908J | CPC1908J |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |