Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 12A 1-150V
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC
SSR Relay, Panel Mount, IP00, 100VDC/12A, 3.5-32VDC In, FET Output, w/Standoffs
SOLID STATE RELAY, 12A, 3.5-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2678-ND | D1D12K | D1D12K | 83AC7913 | 34AC1469 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip00, 100Vdc/12A, 3.5-32Vdc In, Fet Output, W/standoffs Sensata/crydom | Solid State Relay, 12A, 3.5-32Vdc, Panel; Svhc Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | ||||
| Input Voltage (Control Signal) Type | DC |