DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPST-NC (1 Form B) 4-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 4-DIP (0.400"", 10.16mm)" | |
| "Solid State SPST-NC (1 Form B) 4-SMD (0.071"", 1.80mm)" | |
| "Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-DIP (0.400"", 10.16mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.071"", 1.80mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.116"", 2.95mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.175"", 4.45mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)" | |
| PHOTOMOS 60V 0.8A | |
| PHOTOMOS 60V 1.8A | |
| PHOTOMOS 60V 2A | |
| PHOTOMOS HS WSSOP 1 FORM A LOW C | |
| RELAY OPTO AC/DC 25V 150MA 4SSOP | |
| RELAY PHOTOMOS 600V 0.150A | |
| RELAY SPST-NO/NC 120MA 0-400V | |
| Solid State SPST-NC (1 Form B) 4-SIP | |
| Solid State SPST-NC (1 Form B) 4-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) 4-SMD, Flat Leads | |
| Solid State SPST-NO (1 Form A) 4-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State | |
| SSR RELAY SPST-NC 100MA 0-400V | |
| SSR RELAY SPST-NC 120MA 0-350V | |
| SSR RELAY SPST-NC 500MA 0-60V | |
| SSR RELAY SPST-NO 1.1A 0-60V | |
| SSR RELAY SPST-NO 1.25A 0-60V | |
| SSR RELAY SPST-NO 100MA 0-400V | |
| SSR RELAY SPST-NO 120MA 0-100V | |
| SSR RELAY SPST-NO 120MA 0-350V | |
| SSR RELAY SPST-NO 120MA 0-400V | |
| SSR RELAY SPST-NO 120MA 0-40V | |
| SSR RELAY SPST-NO 120MA 0-80V | |
| SSR RELAY SPST-NO 130MA 0-350V | |
| SSR RELAY SPST-NO 250MA 0-100V | |
| SSR RELAY SPST-NO 250MA 0-40V | |
| SSR RELAY SPST-NO 2A 0-60V | |
| SSR RELAY SPST-NO 300MA 0-60V | |
| SSR RELAY SPST-NO 350MA 0-80V | |
| SSR RELAY SPST-NO 500MA 0-40V | |
| SSR RELAY SPST-NO 500MA 0-60V | |
| SSR RELAY SPST-NO 50MA 0-600V |
| << Prev | Next >> |