SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, INSTANTANEOU
Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 25A 240VAC DC
24 to 280 V (RMS) Voltage Rating, Panel Mount, SPST-NO Contact Form, SCR Output Type, Relays
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SOLID STATE RELAY, 25A, 240VAC, RNDM
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 24-280V
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2425-10 | D2425-10 | CC1080-ND | D2425-10 | 70130444 | D2425-10 | 37M2455 | D2425-10 |
| Product Name | Series-1 Relay | SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, INSTANTANEOU | Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC | CRDM Solid State | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||||
| Switch Configuration | FormA | |||||||
| Input Voltage (Control Signal) Type | DC | DC | ||||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |