Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
10-90 Amp; 24-280 VAC
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac /25A,3-32Vdc,RN
| Sensata Technologies | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CSW2425-10 | CC2662-ND | CSW2425-10 | 70130583 | CSW2425-10 |
| Product Name | CS Series CSW2425-10 Relay | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |