Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP20, 660VAC/25 A, 90-280VAC IN, 0 CROSS
Solid State Relay, 1-P, 25A, 480VAC,
48 to 660 V (RMS) Voltage Rating, SCR Output Type, -40 to +80 Operating Temperature Range, Relay
Solid State Relays - Industrial Mount 0.15-25A AC CONTROL
SOLID STATE RELAY, 25A, 90V-280V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 48-660V
| DigiKey | Heilind Electronics, Inc. | Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1975-ND | CWA4825 | CWA4825 | 70130478 | CWA4825 | 37M2259 | CWA4825 |
| Product Name | Solid State Relays | SSR, PNL MT, IP20, 660VAC/25 A, 90-280VAC IN, 0 CROSS | CRDM Solid State | Relay; SSR; Zero-Switching; Cur-Rtg 25A; Ctrl-V 90-280AC; Vol-Rtg 48-660AC; Pnl- | Solid State Relays - Industrial Mount | Solid State Relay, 25A, 90V-280V, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | ||||||
| Approvals | RoHS | UL, CSA, VDE, CE, EMC | RoHS | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | AC | AC |