SSR, PNL MT, IP20, 280VAC/25 A, 4-32VDC IN, 0 CROSS
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 25A 24-280V
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays
Solid State Relays - Industrial Mount 0.15-25A DC CONTROL
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CWD2425 | CC1541-ND | 37M2284 | CWD2425 | 70130486 | CWD2425 | CWD2425 |
| Product Name | SSR, PNL MT, IP20, 280VAC/25 A, 4-32VDC IN, 0 CROSS | Solid State Relays | Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt | Solid State Relays - Industrial Mount | CRDM Solid State |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |||
| Switch Configuration | FormA | ||||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 F (-40 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |