Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 48-660V
Solid State Relays - Industrial Mount 0.15-50A 4-32VDC
48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1982-ND | CWD4850-10 | CWD4850-10 | 70130498 | 37M2315 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt | Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 F (-40 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |