Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 0.15-50A AC CONTROL
SOLID STATE RELAY, 50A, 90V-280V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 50A 48-660V
48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1976-ND | CWA4850 | 37M2264 | CWA4850 | 70130480 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 50A, 90V-280V, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay; SSR; Zero-Switching; Cur-Rtg 50A; Ctrl-V 90-280AC; Vol-Rtg 48-660AC; Pnl- |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 F (-40 C) | |||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 180 volts |