Solid State SPST-NO (1 Form A)
SSR Relay, Panel Mount, IP00, SSR 200VDC/40A, 3.5-32VDC In, FET Output, w/Standoffs
SSR RELAY SPST-NO 40A 0-200V
Solid State Relays - Industrial Mount SOLID STATE RELAY 200 VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2543-ND | 83AC7926 | D2D40LK | D2D40LK |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, Ssr 200Vdc/40A, 3.5-32Vdc In, Fet Output, W/standoffs Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) |