COTO MOSFET - 1 FORM A, 400V, .0
Solid State Relays - PCB Mount 500mW 40V 4.5A 1FormA ThruHole 6Pin
COTO MOSFET - 1 FORM A, 400V, .05 OHMS MAX
COTO MOSFET - 1 FORM A, 400V, .0
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 306-CT128-ND | CT128 | 38Y8675 | CT128 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Coto Mosfet 1 Form A, 400V, .05 Ohms Max Coto Technology | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |