"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: Coto Technology
Win Source Part Number: 1163627-CT138
Manufacturer Homepage: www.cotorelay.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount
SSR, MOSFET, SPST-NO, 50mA, 80mA, 600V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:80mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
SSR RELAY SPST-NO 80MA 0-600V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 306-1362-ND | 1163627-CT138 | CT138 | 89W0591 | CT138 |
| Product Name | Solid State Relays | Solid State Relays - CT138 | Solid State Relays - PCB Mount | Ssr, Mosfet, Spst-No, 50Ma, 80Ma, 600V; Contact Form Coto Technology | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |