"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Manufacturer: Coto Technology
Win Source Part Number: 916052-CS334
Series: COTOMOS™
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
SSR RELAY SPST-NO 180MA 0-200V
Solid State Relays - PCB Mount
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 306-1355-ND | 916052-CS334 | CS334 | CS334 |
| Product Name | Solid State Relays | Solid State Relays - CS334 | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |