Solid State SPST-NO (1 Form A) Hockey Puck
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SSR RELAY SPST-NO 40A 24-280V
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 40A 240VAC DC
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1081-ND | 70130442 | D2440-10 | 37M2462 | D2440-10 |
| Product Name | Solid State Relays | Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 24-280VAC;Ctrl 3-32VDC;Panel | Relays - Solid State Relays | Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts |