Sensata Technologies Solid State Relays CWA2410

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1531-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1531-ND
Solid State Relays CC1531-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M2224 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M2224
Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M2224
SOLID STATE RELAY, 10A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWA2410
Solid State Relays - Industrial Mount CWA2410
Solid State Relays - Industrial Mount 0.15-10A AC CONTROL

Solid State Relays - Industrial Mount 0.15-10A AC CONTROL

Buy Now Datasheet
Relays - Solid State Relays - CWA2410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWA2410
Relays - Solid State Relays CWA2410
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1531-ND 37M2224 CWA2410 CWA2410
Product Name Solid State Relays Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details