Sensata Technologies Solid State Relays D2450G

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2398-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2398-ND
Solid State Relays CC2398-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2450G
Solid State Relays - Industrial Mount D2450G
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Buy Now Datasheet
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X6755 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
41X6755
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 41X6755
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - D2450G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2450G
Relays - Solid State Relays D2450G
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2398-ND D2450G 41X6755 D2450G
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details