Solid State SPST-NC (1 Form B) Hockey Puck
SSR, PNL MT, IP00, 280VAC/10 A, 3-32VDC IN, 0 CROSS, NC
SSR RELAY SPST-NC 10A 24-280V
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 10A 240V DC
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2410-B | CC1088-ND | D2410-B | D2410-B | 37M2446 | D2410-B |
| Product Name | Series-1 Relay | Solid State Relays | SSR, PNL MT, IP00, 280VAC/10 A, 3-32VDC IN, 0 CROSS, NC | Relays - Solid State Relays | Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Switch Configuration | FormB | |||||
| Input Voltage (Control Signal) Type | DC |