Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 100A, 3.5V-32V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 100A 0-60V
Solid State Relays - Industrial Mount .005-100A 3.5-32VDC
D06D Series, Solid State Relay, 0 to 60 VDC Voltage Rating, 100 Adc (Max.) Current Rating
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D06D100 | CC1520-ND | 37M2420 | D06D100 | D06D100 | D06D100 | 70131483 |
| Product Name | D06D Series D06D100 Relay | Solid State Relays | Solid State Relay, 100A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom | CRDM Solid State | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Gen Purp;Cur-Rtg 100A;Ctrl-V 3.5-32DC;Vol-Rtg 0-60DC;Pnl-Mnt;4 Pin |
| Operating Temp | -40 to 257 F (-40 to 125 C) | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0016 amps | |||||
| Maximum Switching Current | 7.00 amps | 100.00 amps | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |||
| Switch Configuration | FormA |