Crydom Corporation Solid State Relays CWD4825-10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1980-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1980-ND
Solid State Relays CC1980-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt - 70130495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt
70130495
Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt 70130495
48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays 1200 V blocking Low leakage SCR output Zero and random voltage switching LED status indicator Intergrated removable fingerproof cover User friendly, universal connectors EMC Compliant design 1200 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays

  • 1200 V blocking
  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Intergrated removable fingerproof cover
  • User friendly, universal connectors
  • EMC Compliant design
  • 1200 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2310 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2310
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2310
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWD4825-10
Solid State Relays - Industrial Mount CWD4825-10
Solid State Relays - Industrial Mount 0.15-25A 4-32VDC

Solid State Relays - Industrial Mount 0.15-25A 4-32VDC

Buy Now Datasheet
Relays - Solid State Relays - CWD4825-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWD4825-10
Relays - Solid State Relays CWD4825-10
SSR RELAY SPST-NO 25A 48-660V

SSR RELAY SPST-NO 25A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1980-ND 70130495 37M2310 CWD4825-10 CWD4825-10
Product Name Solid State Relays Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 F (-40 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1010-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details