Zilog Solid State Relays - CPC1106NTR CPC1106NTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771725-CPC1106NTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.150", 3.81mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 75mA Voltage - Load: 0 ~ 60 V Family Name: CPC1106N Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 10 Ohm Introduction Date: May 13, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771725-CPC1106NTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.150", 3.81mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 75mA Voltage - Load: 0 ~ 60 V Family Name: CPC1106N Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 10 Ohm Introduction Date: May 13, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1106NTR - 771725-CPC1106NTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1106NTR
771725-CPC1106NTR
Solid State Relays - CPC1106NTR 771725-CPC1106NTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771725-CPC1106NTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.150", 3.81mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 75mA Voltage - Load: 0 ~ 60 V Family Name: CPC1106N Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 10 Ohm Introduction Date: May 13, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771725-CPC1106NTR
Series: CPC, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.150", 3.81mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 75mA
Voltage - Load: 0 ~ 60 V
Family Name: CPC1106N
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 10 Ohm
Introduction Date: May 13, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 212-CPC1106NTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1106NTR-ND
Solid State Relays 212-CPC1106NTR-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1106NTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1106NTRDKR-ND
Solid State Relays 212-CPC1106NTRDKR-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1106NTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1106NTRCT-ND
Solid State Relays 212-CPC1106NTRCT-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Relays - Solid State Relays - CPC1106NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1106NTR
Relays - Solid State Relays CPC1106NTR
SSR RELAY SPST-NC 75MA 0-60V

SSR RELAY SPST-NC 75MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1106NTR
Solid State Relays - PCB Mount CPC1106NTR
Solid State Relays - PCB Mount 1-Form-B, 60V, 75mA 4-Pin SOP

Solid State Relays - PCB Mount 1-Form-B, 60V, 75mA 4-Pin SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 771725-CPC1106NTR 212-CPC1106NTR-ND CPC1106NTR CPC1106NTR
Product Name Solid State Relays - CPC1106NTR Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT312LS-TPBFDKR-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details