The CPC1943G is a 6-pin DIP optically coupled AC power switch with a 400 V blocking voltage and 500 mA rms load current capability, designed for industrial control applications requiring zero-crossing switching and high noise immunity. It provides 3750 V rms isolation between input and output circuits and operates with a 5 mA input control current. The device is certified as a UL 508 and CSA component, and its physical dimensions conform to a 0.300 inch (7.62 mm) DIP package with a 2.54 mm lead pitch.
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1943G-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |