Zilog Solid State Relays CPC1135NTR

Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1135NTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1135NTR-ND
Solid State Relays 212-CPC1135NTR-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1135NTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1135NTRDKR-ND
Solid State Relays 212-CPC1135NTRDKR-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1135NTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1135NTRCT-ND
Solid State Relays 212-CPC1135NTRCT-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - CPC1135NTR - 1029971-CPC1135NTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1135NTR
1029971-CPC1135NTR
Solid State Relays - CPC1135NTR 1029971-CPC1135NTR
Manufacturer: IXYS Win Source Part Number: 1029971-CPC1135NTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1029971-CPC1135NTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1135NTR
Solid State Relays - PCB Mount CPC1135NTR
Solid State Relays - PCB Mount Single Pole Relay 350V 120mA

Solid State Relays - PCB Mount Single Pole Relay 350V 120mA

Buy Now Datasheet
Relays - Solid State Relays - CPC1135NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1135NTR
Relays - Solid State Relays CPC1135NTR
SSR RELAY SPST-NC 120MA 0-350V

SSR RELAY SPST-NC 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1135NTR-ND 1029971-CPC1135NTR CPC1135NTR CPC1135NTR
Product Name Solid State Relays Solid State Relays - CPC1135NTR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details