Crydom Corporation D2W Series Relay D2W203F-11

Description
SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network
Request a Quote Datasheet
Description
SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2W Series Relay - D2W203F-11 - Sensata Technologies
Attleboro, MA, United States
D2W Series Relay
D2W203F-11
D2W Series Relay D2W203F-11
SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network
  • SIP SSR
  • Ratings to 3.5 A @ 280 VAC
  • DC Control
  • Zero-Crossing (Resistive Loads) Output
  • Internal Snubber Network
Supplier's Site Datasheet
Solid State Relays - D2W203F-11 - 772297-D2W203F-11 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D2W203F-11
772297-D2W203F-11
Solid State Relays - D2W203F-11 772297-D2W203F-11
Manufacturer: Crydom Co. Win Source Part Number: 772297-D2W203F-11 Series: D2W Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 3 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 3.5A Voltage - Load: 24 ~ 280 V Family Name: D2W203F-11 Categories: Relays Manufacturer Package: 4-SIP Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Crydom Co.
Win Source Part Number: 772297-D2W203F-11
Series: D2W
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 3.5A
Voltage - Load: 24 ~ 280 V
Family Name: D2W203F-11
Categories: Relays
Manufacturer Package: 4-SIP
Introduction Date: February 12, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - CC1062-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1062-ND
Solid State Relays CC1062-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
SSR, PCB MT SIP, 280VAC/3A, 3-32VDC IN, 0 CROSS - D2W203F-11 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 280VAC/3A, 3-32VDC IN, 0 CROSS
D2W203F-11
SSR, PCB MT SIP, 280VAC/3A, 3-32VDC IN, 0 CROSS D2W203F-11
SSR, PCB MT SIP, 280VAC/3A, 3-32VDC IN, 0 CROSS

SSR, PCB MT SIP, 280VAC/3A, 3-32VDC IN, 0 CROSS

Buy Now
Relay;SSR;Zero-Switching;Cur-Rtg 0.06-3.5A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin - 70130501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 0.06-3.5A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin
70130501
Relay;SSR;Zero-Switching;Cur-Rtg 0.06-3.5A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin 70130501
D2W Series AC Output SIP Relay 2-3.5 Amp; 120/240 VAC AC SIP The D2W Series features an epoxy-coated package that provides exceptional environmental protection. Pinouts are compatible with Series 6 and OAC type I/O modules. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500. Dimensions (L × W × H): 1.7" × 0.47" × 1.18" (43.1 × 11.9 × 29.9 mm). Features DC Control, AC Output Triac Output UL, CSA Approved

D2W Series AC Output SIP Relay
2-3.5 Amp; 120/240 VAC

  • AC SIP
    The D2W Series features an epoxy-coated package that provides exceptional environmental protection. Pinouts are compatible with Series 6 and OAC type I/O modules. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500. Dimensions (L × W × H): 1.7" × 0.47" × 1.18" (43.1 × 11.9 × 29.9 mm).
    Features
  • DC Control, AC Output
  • Triac Output
  • UL, CSA Approved
Supplier's Site
Relays - Solid State Relays - D2W203F-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2W203F-11
Relays - Solid State Relays D2W203F-11
SSR RELAY SPST-NO 3.5A 24-280V

SSR RELAY SPST-NO 3.5A 24-280V

Supplier's Site
Solid State Relay, 3.5A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom - 37M2443 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3.5A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom
37M2443
Solid State Relay, 3.5A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom 37M2443
SOLID STATE RELAY, 3.5A, 3V-32VDC, TH; Contact Configuration:SPST-N O; Load Current:3.5A; Operating Voltage Max:280Vrms; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms RoHS Compliant: Yes

SOLID STATE RELAY, 3.5A, 3V-32VDC, TH; Contact Configuration:SPST-NO; Load Current:3.5A; Operating Voltage Max:280Vrms; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
D2W203F-11
Solid State Relays - PCB Mount D2W203F-11
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 3.5A, 3-32VDC,ZC

Solid State Relays - PCB Mount PCB SIP SSR 280VAC 3.5A, 3-32VDC,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Win Source Electronics DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2W203F-11 772297-D2W203F-11 CC1062-ND D2W203F-11 70130501 D2W203F-11 37M2443 D2W203F-11
Product Name D2W Series Relay Solid State Relays - D2W203F-11 Solid State Relays SSR, PCB MT SIP, 280VAC/3A, 3-32VDC IN, 0 CROSS Relay;SSR;Zero-Switching;Cur-Rtg 0.06-3.5A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin Relays - Solid State Relays Solid State Relay, 3.5A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom Solid State Relays - PCB Mount
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC DC DC
Input Current (Control Signal) Range 0.0030 amps 0.0030 amps
Output Voltage Type AC AC
Maximum Switching Current 3.50 amps 3.50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393000249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1-1393812-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type - G3VM-31DR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
3 suppliers