Littelfuse, Inc. Relays -Solid State Relays CPC1927J

Description
Manufacturer: IXYS Integrated Circuits Divi Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Tube Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Voltage - Load: 0 V ~ 250 V Load Current: 2.7 A Termination Style: PC Pin
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Divi Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Tube Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Voltage - Load: 0 V ~ 250 V Load Current: 2.7 A Termination Style: PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays -Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Solid State Relays
Relays -Solid State Relays
Manufacturer: IXYS Integrated Circuits Divi Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Tube Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Voltage - Load: 0 V ~ 250 V Load Current: 2.7 A Termination Style: PC Pin

Manufacturer: IXYS Integrated Circuits Divi
Category: Relays -Solid State Relays
Series: CPC, OptoMOS®
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Circuit: SPST-NO (1 Form A)
Voltage - Load: 0 V ~ 250 V
Load Current: 2.7 A
Termination Style: PC Pin

Buy Now Datasheet
Solid State Relays - 212-CPC1927J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1927J-ND
Solid State Relays 212-CPC1927J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1927J
Solid State Relays - PCB Mount CPC1927J
Solid State Relays - PCB Mount SP, NO ISOPLUS-264

Solid State Relays - PCB Mount SP, NO ISOPLUS-264

Buy Now Datasheet
Relays - Solid State Relays - CPC1927J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1927J
Relays - Solid State Relays CPC1927J
SSR RELAY SPST-NO 2.7A 0-250V

SSR RELAY SPST-NO 2.7A 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1927J-ND CPC1927J CPC1927J
Product Name Relays -Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products