SSR, PNL MT, IP00, 60VDC/60A , 3.5-32VDC IN, FET OUTPUT
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 80A, 3.5V-32V, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount .005-80A 3.5-32VDC
SSR RELAY SPST-NO 80A 0-60V
D06D Series Panel Mounting Solid State Relay
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D06D80 | D06D80 | CC1522-ND | 37M2422 | D06D80 | D06D80 | 70131482 |
| Product Name | D06D Series D06D80 Relay | SSR, PNL MT, IP00, 60VDC/60A , 3.5-32VDC IN, FET OUTPUT | Solid State Relays | Solid State Relay, 80A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Relay;SSR;Gen Purp;Cur-Rtg 80A;Ctrl-V 3.5-32DC;Vol-Rtg 0-60DC;Pnl-Mnt;4 Pin |
| Operating Temp | -40 to 257 F (-40 to 125 C) | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0016 amps | |||||
| Maximum Switching Current | 7.00 amps | 80.00 amps | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |||
| Switch Configuration | FormA |