Zilog Relays Solid State Relays CPC2030N

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Tube Mounting Type: Surface Mount Package / Case: 8-SOP (0.150", 3.81mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Tube Mounting Type: Surface Mount Package / Case: 8-SOP (0.150", 3.81mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Solid State Relays
Relays Solid State Relays
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Tube Mounting Type: Surface Mount Package / Case: 8-SOP (0.150", 3.81mm Width) Supplier Device Package: 8-SOIC

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS Integrated Circuits Division
Category: Relays Solid State Relays
Series: CPC, OptoMOS®
Package: Tube
Mounting Type: Surface Mount
Package / Case: 8-SOP (0.150", 3.81mm Width)
Supplier Device Package: 8-SOIC

Buy Now Datasheet
Solid State Relays - 212-CPC2030N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC2030N-ND
Solid State Relays 212-CPC2030N-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC2030N
Solid State Relays - PCB Mount CPC2030N
Solid State Relays - PCB Mount Dual SP Open Relay 8-Pin SOIC OptoMOS

Solid State Relays - PCB Mount Dual SP Open Relay 8-Pin SOIC OptoMOS

Buy Now Datasheet
Relays - Solid State Relays - CPC2030N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC2030N
Relays - Solid State Relays CPC2030N
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC2030N-ND CPC2030N CPC2030N
Product Name Relays Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details