Zilog Solid State Relays CPC1779J

Description
Solid State SPST-NO (1 Form A) ISOPLUS264™
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) ISOPLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1779J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1779J-ND
Solid State Relays 212-CPC1779J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Relays -Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Solid State Relays
Relays -Solid State Relays
Manufacturer: IXYS Integrated Circuits Division Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Tube Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Voltage - Load: 0 V ~ 600 V Load Current: 1.65 A Termination Style: PC Pin

Manufacturer: IXYS Integrated Circuits Division
Category: Relays -Solid State Relays
Series: CPC, OptoMOS®
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Circuit: SPST-NO (1 Form A)
Voltage - Load: 0 V ~ 600 V
Load Current: 1.65 A
Termination Style: PC Pin

Buy Now Datasheet
Solid State Relays - PCB Mount - CPC1779J - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1779J
Solid State Relays - PCB Mount CPC1779J
Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Buy Now Datasheet
Relays - Solid State Relays - CPC1779J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1779J
Relays - Solid State Relays CPC1779J
SSR RELAY SPST-NO 1.65A 0-600V

SSR RELAY SPST-NO 1.65A 0-600V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1779J-ND CPC1779J CPC1779J
Product Name Solid State Relays Relays -Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390001258273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393817-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid State Relays - 2946-859-737-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details