The CPC1343G is a bidirectional, normally open solid state relay with a 60 V blocking voltage and 900 mA RMS continuous load current capability, designed for isolation in instrumentation, medical equipment, and industrial controls. It is housed in a 4-pin DIP package with dimensions of 7.62 mm × 6.35 mm × 3.175 mm. The relay features an input-to-output isolation voltage of 5000 V RMS, a maximum on-resistance of 0.8 Ω, and operates over an ambient temperature range of −40 °C to +105 °C. It switches with a turn-on time of up to 4 ms and turn-off time of up to 1 ms. The device is UL recognized, CSA certified, and meets TUV EN 62368-1 standards.
1-FORM-A, OPTOMOS, 60V, 0.8 OHMS
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 212-CPC1343G-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 221 F (-40 to 105 C) |