Crydom Corporation Series-1 Relay D2490

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D2490 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D2490
Series-1 Relay D2490
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - D2490 - 847132-D2490 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D2490
847132-D2490
Solid State Relays - D2490 847132-D2490
Manufacturer: Sensata-Crydom Win Source Part Number: 847132-D2490 Series: 1 Features: Solid State Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1067, CC1067-NDR

Manufacturer: Sensata-Crydom
Win Source Part Number: 847132-D2490
Series: 1
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1067, CC1067-NDR

Buy Now Datasheet
Solid State Relays - CC1067-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1067-ND
Solid State Relays CC1067-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2490
Solid State Relays - Industrial Mount D2490
Solid State Relays - Industrial Mount 90A 240VAC DC

Solid State Relays - Industrial Mount 90A 240VAC DC

Buy Now Datasheet
Relays - Solid State Relays - D2490 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2490
Relays - Solid State Relays D2490
SSR RELAY SPST-NO 90A 24-280V

SSR RELAY SPST-NO 90A 24-280V

Supplier's Site
Ssr, 90A; Contact Configuration Sensata/crydom - 23M5884 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 90A; Contact Configuration Sensata/crydom
23M5884
Ssr, 90A; Contact Configuration Sensata/crydom 23M5884
SSR, 90A; Contact Configuration:SPST-N O; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control RoHS Compliant: Yes

SSR, 90A; Contact Configuration:SPST-NO; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2471 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2471
Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2471
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC - 70130519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
70130519
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC 70130519
SCR Output, 24 to 280 V (RMS) Voltage Rating, 1 Series Surface Mounted High Voltage Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

SCR Output, 24 to 280 V (RMS) Voltage Rating, 1 Series Surface Mounted High Voltage Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site

Technical Specifications

  Sensata Technologies Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2490 847132-D2490 CC1067-ND D2490 D2490 23M5884 37M2471 70130519
Product Name Series-1 Relay Solid State Relays - D2490 Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, 90A; Contact Configuration Sensata/crydom Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting PCBoard Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Panel; Panel Mount Panel
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1462039-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
7 suppliers
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Relays - G3VM-61D - 1176534-G3VM-61D - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers