Solid State SPST-NO (1 Form A) 4-SIP
SSR, PCB MT SIP, 280VAC/1.5A , 4-10VDC, 0 CROSS
Solid State Relays - PCB Mount PCB SIP SSR 280Vac 1,5A, 4-10Vdc,ZC
SSR RELAY SPST-NO 1.5A 12-280V
SOLID STATE RELAY, SPST, 4-10VDC, TH; Contact Configuration:SPST-N
CX241 Series AC Output Low Profile SIP Relays
| DigiKey | Heilind Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1600-ND | CX241 | CX241 | CX241 | CX241 | 37M2337 | 70131431 |
| Product Name | Solid State Relays | SSR, PCB MT SIP, 280VAC/1.5A , 4-10VDC, 0 CROSS | CRDM Solid State | Solid State Relays - PCB Mount | Relays - Solid State Relays | Solid State Relay, Spst, 4-10Vdc, Th; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | PCBoard | |||
| Switch Configuration | FormA | ||||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 10 volts | 15 volts |