SSR, PNL MT, IP00, SSR 200VD C/40A, 3.5-32VDC IN, FET OUTP
Solid State SPST-NO (1 Form A) Hockey Puck
Relay, Solid State, 0-200Vdc, 40A, Panel Mount
SSR RELAY SPST-NO 40A 0-200V
SSR, 200VDC/40A, 3.5-32VDC IN; Contact Configuration:SPST-N
SOLID STATE RELAY, 40A, 3.5V-32V, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount PM IP00 SSR 200VDC 40A, 3.5-32VDC In
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2D40 | D2D40 | CC1686-ND | 70130663 | D2D40 | 58T4640 | 37M2440 | D2D40 |
| Product Name | 1-DC Series D2D40 Relay | SSR, PNL MT, IP00, SSR 200VD C/40A, 3.5-32VDC IN, FET OUTP | Solid State Relays | Relay, Solid State, 0-200Vdc, 40A, Panel Mount | Relays - Solid State Relays | Ssr, 200Vdc/40A, 3.5-32Vdc In; Contact Configuration Sensata/crydom | Solid State Relay, 40A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -4 to 176 F (-20 to 80 C) | |||||
| Input Current (Control Signal) Range | 0.0150 amps | |||||||
| Maximum Switching Current | 40.00 amps | 40.00 amps | ||||||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel | Panel; Panel Mount | |||
| Switch Configuration | FormA |