Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP00, 280VAC/10A, 3-32VDC In, Zero Cross
SSR RELAY SPST-NO 10A 24-280V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | D2410T | D2410T-ND | 83AC7931 | D2410T | D2410T |
| Product Name | Series-1 Relay | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 280Vac/10A, 3-32Vdc In, Zero Cross Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS |