Win Source Part Number: 1155097-CSW2410-10
Category: Relays>Solid State Relays
Series: CSW
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 40
Voltage - Input: 3 ~ 32VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 10 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: 2266-CSW2410-10,CSW2
Base Product Number: CSW2410
Product Status: Not For New Designs
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 10A 24-280V
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac /10A,3-32Vdc,RN
SOLID STATE RELAY, 10A, 3V-32VDC, PANEL; Contact Configuration:SPST-N
| Sensata Technologies | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CSW2410-10 | 1155097-CSW2410-10 | CC1899-ND | CSW2410-10 | CSW2410-10 | 37M2206 |
| Product Name | CS Series CSW2410-10 Relay | Relays - Solid State Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 10A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 3 to 32 volts | ||||
| Switch Configuration | FormA |