Solid State SPST-NO (1 Form A) Hockey Puck
Manufacturer: Sensata-Crydom
Win Source Part Number: 847306-D2450
Series: 1
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: Q491646, CC1007, CC1007-NDR
SSR RELAY SPST-NO 50A 24-280V
24 to 280 V (RMS) @ 47 to 63 Hz Voltage Rating, SPST-NO Contact, Solid State Relay
2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features
Solid State Relays - Industrial Mount SER1 DC CTRL SCR OUT
Solid State Relay, 1-P, 50A, 240VAC,
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2450 | CC1007-ND | 847306-D2450 | D2450 | 70130433 | D2450 | D2450 | 37M2465 |
| Product Name | Series-1 Relay | Solid State Relays | Solid State Relays - D2450 | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC | Solid State Relays - Industrial Mount | CRDM Solid State | Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Mounting | Chassis Mount | PCBoard | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |||
| Switch Configuration | FormA | |||||||
| Input Voltage (Control Signal) Type | DC | DC | ||||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |