Sensata Technologies Series-1 Relay D4825

Description
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D4825 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D4825
Series-1 Relay D4825
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1072-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1072-ND
Solid State Relays CC1072-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relays - D4825 - 916661-D4825 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D4825
916661-D4825
Solid State Relays - D4825 916661-D4825
Manufacturer: Sensata-Crydom Win Source Part Number: 916661-D4825 Series: D48 Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1072, CC1072-NDR

Manufacturer: Sensata-Crydom
Win Source Part Number: 916661-D4825
Series: D48
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1072, CC1072-NDR

Buy Now Datasheet
SSR, PNL MT, IP00, 530VAC/25 A, 3-32VDC IN, 0 CROSS - D4825 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 530VAC/25 A, 3-32VDC IN, 0 CROSS
D4825
SSR, PNL MT, IP00, 530VAC/25 A, 3-32VDC IN, 0 CROSS D4825
SSR, PNL MT, IP00, 530VAC/25 A, 3-32VDC IN, 0 CROSS

SSR, PNL MT, IP00, 530VAC/25 A, 3-32VDC IN, 0 CROSS

Buy Now
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 80-530AC - 70130436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 80-530AC
70130436
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 80-530AC 70130436
800 Vpeak Transient Overvoltage, 250 A (Max.) (Peak) Surge Current, Solid State Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

800 Vpeak Transient Overvoltage, 250 A (Max.) (Peak) Surge Current, Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site
Relays - Solid State Relays - D4825 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D4825
Relays - Solid State Relays D4825
SSR RELAY SPST-NO 25A 80-530V

SSR RELAY SPST-NO 25A 80-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D4825
Solid State Relays - Industrial Mount D4825
Solid State Relays - Industrial Mount PM IP00 530VAC/25A 3-32VDC In, ZC

Solid State Relays - Industrial Mount PM IP00 530VAC/25A 3-32VDC In, ZC

Buy Now Datasheet
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2478 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2478
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2478
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey Win Source Electronics Heilind Electronics, Inc. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D4825 CC1072-ND 916661-D4825 D4825 70130436 D4825 D4825 37M2478
Product Name Series-1 Relay Solid State Relays Solid State Relays - D4825 SSR, PNL MT, IP00, 530VAC/25 A, 3-32VDC IN, 0 CROSS Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 80-530AC Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 212 F (-40 to 100 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount PCBoard; Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1010-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - CC1955-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers