Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP20, 660VAC/90 A, 4-32VDC IN, 0 CROSS
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 90A 48-660V
Solid State Relays - Industrial Mount 0.15-90A DC CONTROL
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1984-ND | CWD4890 | 37M2319 | CWD4890 | CWD4890 |
| Product Name | Solid State Relays | SSR, PNL MT, IP20, 660VAC/90 A, 4-32VDC IN, 0 CROSS | Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |