"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Manufacturer: IXYS
Win Source Part Number: 1029961-CPC1018NTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 to 60 V
Family Name: CPC1018N
Categories: Relays
Status: Active
Max On Resistance: 800 mOhm
Case / Package: 4-SOP
Alternative Parts (Cross-Reference): TLP172G; TLP172G(TP,F); TLP176A; TLP172G(TP);
Introduction Date: July 29, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 600MA 0-60V
Solid State Relays - PCB Mount 1-Form-A 60V 600mA Solid State Relay
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1018NTRDKR-ND | 1029961-CPC1018NTR | CPC1018NTR | CPC1018NTR |
| Product Name | Solid State Relays | Solid State Relays - CPC1018NTR | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |