Crydom Corporation Series-1 Relay D2475

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D2475 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D2475
Series-1 Relay D2475
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1008-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1008-ND
Solid State Relays CC1008-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, 0 CROSS - D2475 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, 0 CROSS
D2475
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, 0 CROSS D2475
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, 0 CROSS

SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - D2475 - 916642-D2475 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D2475
916642-D2475
Solid State Relays - D2475 916642-D2475
Manufacturer: Sensata-Crydom Win Source Part Number: 916642-D2475 Series: 1 Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1008, CC1008-NDR

Manufacturer: Sensata-Crydom
Win Source Part Number: 916642-D2475
Series: 1
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1008, CC1008-NDR

Buy Now Datasheet
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2468 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2468
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2468
SOLID STATE RELAY, 75A, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 75A, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - D2475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2475
Relays - Solid State Relays D2475
SSR RELAY SPST-NO 75A 24-280V

SSR RELAY SPST-NO 75A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2475
Solid State Relays - Industrial Mount D2475
Solid State Relays - Industrial Mount 75A 240VAC DC

Solid State Relays - Industrial Mount 75A 240VAC DC

Buy Now Datasheet
CRDM Solid State - D2475 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D2475
CRDM Solid State D2475
SOLID STATE RELAY, 75A, 240VAC, ZERO

SOLID STATE RELAY, 75A, 240VAC, ZERO

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 75A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC - 70130434 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 75A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
70130434
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 75A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC 70130434
24 to 280 V (RMS) Voltage Rating, Solid State Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

24 to 280 V (RMS) Voltage Rating, Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Galco Industrial Electronics Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2475 CC1008-ND D2475 916642-D2475 37M2468 D2475 D2475 D2475 70130434
Product Name Series-1 Relay Solid State Relays SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, 0 CROSS Solid State Relays - D2475 Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount CRDM Solid State Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 75A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount PCBoard; Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data