Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR Relay, Panel Mount, IP00, 280VAC/25A, 3-32VDC, Zero Cross, IOP, w/Standoffs
SSR RELAY SPST-NO 25A 24-280V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CSW2425KP-ND | CSW2425KP | 83AC7666 | CSW2425KP |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip00, 280Vac/25A, 3-32Vdc, Zero Cross, Iop, W/standoffs Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |