SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS, FASTON
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount PM IP00 280VAC/25A , 3-32VDC In, ZC
SSR RELAY SPST-NO 25A 24-280V
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2425F | CC1991-ND | 37M2458 | D2425F | D2425F |
| Product Name | SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS, FASTON | Solid State Relays | Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |