Littelfuse, Inc. Solid State Relays CPC1510GS

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1510GS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CPC1510GS-ND
Solid State Relays CPC1510GS-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1017921-CPC1510GS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1017921-CPC1510GS
Relays - Solid State Relays 1017921-CPC1510GS
Win Source Part Number: 1017921-CPC1510GS Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 15 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 250 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1510

Win Source Part Number: 1017921-CPC1510GS
Category: Relays>Solid State Relays
Series: CPC, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.37VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 15 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 250 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: CPC1510

Buy Now Datasheet
Relays - Solid State Relays - CPC1510GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1510GS
Relays - Solid State Relays CPC1510GS
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1510GS
Solid State Relays - PCB Mount CPC1510GS
Solid State Relays - PCB Mount 1-Form-A 250V 200mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-A 250V 200mA Solid State Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CPC1510GS-ND 1017921-CPC1510GS CPC1510GS CPC1510GS
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVO402P-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details