Crydom Corporation SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C CWD4825

Description
SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C
Request a Quote Datasheet
Description
SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C - CWD4825 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C
CWD4825
SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C CWD4825
SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C

SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C

Buy Now
Solid State Relays - CC1979-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1979-ND
Solid State Relays CC1979-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CWD4825 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWD4825
Relays - Solid State Relays CWD4825
SSR RELAY SPST-NO 25A 48-660V

SSR RELAY SPST-NO 25A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWD4825
Solid State Relays - Industrial Mount CWD4825
Solid State Relays - Industrial Mount 0.15-25A DC CONTROL

Solid State Relays - Industrial Mount 0.15-25A DC CONTROL

Buy Now Datasheet
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2309 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2309
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2309
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt - 70130494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt
70130494
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt 70130494
48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays 1200 V blocking Low leakage SCR output Zero and random voltage switching LED status indicator Intergrated removable fingerproof cover User friendly, universal connectors EMC Compliant design 1200 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays

  • 1200 V blocking
  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Intergrated removable fingerproof cover
  • User friendly, universal connectors
  • EMC Compliant design
  • 1200 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CWD4825 CC1979-ND CWD4825 CWD4825 37M2309 70130494
Product Name SSR RELAY, PANEL MOUNT, IP20, 660VAC/25A, 4-32VDC IN, ZERO C Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel
Switch Configuration FormA
Approvals RoHS RoHS RoHS UL, CSA, VDE, CE, EMC
Operating Temp -40 to 176 F (-40 to 80 C) -40 F (-40 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - A2425G-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Interface Relays - 7761462 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details