"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 500mW 40V 3.5A 1FormB ThruHole 6Pin
COTO MOSFET - 1 FORM A, 400V, .07 OHMS MAX
SSR RELAY SPST-NO 3.5A 0-40V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 306-1449-ND | CT124 | 38Y8674 | CT124 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Coto Mosfet 1 Form A, 400V, .07 Ohms Max Coto Technology | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |