Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY, PANEL MOUNT, I 100VDC/40A, 3.5-32VDC IN,
SSR RELAY SPST-NO 40A 0-100V
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC
SOLID STATE RELAY, 40A, 3.5-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2468-ND | D1D40K | D1D40K | D1D40K | 34AC1470 |
| Product Name | Solid State Relays | SSR RELAY, PANEL MOUNT, I 100VDC/40A, 3.5-32VDC IN, | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 40A, 3.5-32Vdc, Panel; Svhc Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | ||||
| Input Voltage (Control Signal) Type | DC |